EN
  • EN
  • DE

SN74HC7002DR

Part No SN74HC7002DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-SOIC / NOR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V ~ 1.2 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 795025-SN74HC7002DR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC7002
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC7002DR CAD Model

Description

Product Overview: SN74HC7002DR by Texas Instruments

The SN74HC7002DR is a high-performance, quadruple 2-input positive-NOR gate integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is a part of the 74HC family, which is well-known for its high-speed CMOS technology. The SN74HC7002DR is designed to operate with a wide range of supply voltages, from 2V to 6V, making it versatile for various applications in digital logic systems.

One of the key features of the SN74HC7002DR is its ability to drive up to 10 LSTTL loads, which is a testament to its robust output drive capabilities. Additionally, the device boasts a balanced propagation delay and transition times, ensuring that signals are processed quickly and consistently, which is crucial for high-speed operations.

The SN74HC7002DR comes in an SOIC-14 package, which is a small-outline integrated circuit package with 14 pins. This compact form factor is ideal for space-constrained applications, while also providing sufficient pin spacing for easy soldering and integration into various circuit designs.

Key Specifications:

  • Logic Type: Quadruple 2-Input Positive-NOR Gate
  • Package / Case: SOIC-14
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage Range: 2V to 6V
  • Output Drive Capability: 10 LSTTL Loads
  • Propagation Delay Time: Balanced for high-speed operation

The device's logic gates are designed to perform the NOR function, which is a fundamental operation in digital electronics. The NOR gate is a universal gate, meaning that it can be used to create any other type of logic gate, making the SN74HC7002DR a versatile component for digital circuit design.

With its wide operating temperature range, the SN74HC7002DR is suitable for industrial-grade applications that may be subjected to harsh environments. Its high noise immunity and low power consumption make it a reliable choice for battery-operated devices, portable electronics, and power-sensitive applications.

In summary, the SN74HC7002DR from Texas Instruments is a high-quality NOR gate IC that offers designers a combination of performance, versatility, and reliability. Its compatibility with a wide range of supply voltages and the ability to interface with various logic families make it an excellent choice for complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1358 $51.2592
58+ $1.7525 $101.6450
89+ $1.6977 $151.0953
122+ $1.6430 $200.4460
158+ $1.5882 $250.9356
211+ $1.4239 $300.4429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess