EN
  • EN
  • DE

SN74HC7032N

Part No SN74HC7032N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR SCHMITT 4CH 2IN 14DIP  /  OR Gate IC 4 Channel Schmitt Trigger 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.2V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74HC7032
Other Names 296-8368-5,-296-8368-5,SN74HC7032NE4,-SN74HC7032NE4R,2156-SN74HC7032N,-SN74HC7032NR,-296-8368-5,-SN74HC7032NE4,TEXTISSN74HC7032N,SN74HC7032NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257821-SN74HC7032N
Ultra Librarian 3D Model Ultra Librarian SN74HC7032N CAD Model

Description

Product Overview: SN74HC7032N

The SN74HC7032N, manufactured by Texas Instruments, is a high-speed CMOS device that belongs to the 'HC family of integrated circuits. This product is a quad 2-input OR gate that provides the system designer with direct implementation of the positive-logic OR function.

Fabricated with silicon gate CMOS technology, the SN74HC7032N offers the inherent benefits of lower power consumption and a wide operating voltage range. The device is designed to operate from 2V to 6V, making it suitable for battery-operated applications and various other scenarios where low power is crucial.

The input of the SN74HC7032N is characterized for operation from 0V to 5.5V, ensuring compatibility with a multitude of input logic levels. Additionally, the outputs can drive up to 10 LSTTL loads, which provides considerable flexibility when interfacing with different types of logic circuits. The high-current outputs also enhance the drive capability of this component.

The SN74HC7032N is provided in a 14-pin plastic DIP (Dual In-line Package), identified by the suffix 'N' in its part number. This package type is widely used and favored for its ease of handling and soldering onto printed circuit boards. Its robustness also makes it a preferred choice for prototyping and educational purposes.

Texas Instruments ensures that the SN74HC7032N, like all of their products, goes through rigorous testing and quality control processes. This results in a reliable component that can be used in a wide range of applications, including control systems, computer logic, and various consumer electronics.

In summary, the SN74HC7032N is an essential building block for digital systems requiring OR gate functions. Its low power consumption, high noise immunity, and the ability to interface with various logic families make it a versatile choice for designers and engineers in the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess