EN
  • EN
  • DE

SN74HCS259QDRQ1

Part No SN74HCS259QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Logic Type D-Type, Addressable
Output Type CMOS
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCS259
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357369-SN74HCS259QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS259QDRQ1 CAD Model

Description

SN74HCS259QDRQ1 - Texas Instruments

The SN74HCS259QDRQ1 from Texas Instruments is a high-performance, automotive-grade 8-bit addressable latch designed for use in the most demanding automotive and industrial control systems. This integrated circuit is part of the 74HCS family, which is known for its high-speed CMOS technology and robustness in harsh electrical environments.

With its wide operating voltage range of 2 V to 5.5 V, the SN74HCS259QDRQ1 is versatile and can be integrated into a variety of low and standard voltage applications. The device features an 8-bit storage register with an addressable latch, allowing for selective data storage and retrieval, which is essential for efficient data management and control in complex systems.

The latch can be controlled through a 3-wire serial interface, consisting of data, clock, and address inputs. This serial interface is not only simple but also minimizes the number of I/O pins required for operation, making the SN74HCS259QDRQ1 an excellent choice for systems with limited space or where minimizing the footprint is critical.

One of the key advantages of the SN74HCS259QDRQ1 is its automotive qualification, which ensures that it meets the stringent requirements for automotive applications, including extended temperature ranges and reliability under extreme conditions. The device is qualified for use in temperatures ranging from -40°C to 125°C, making it suitable for use in the engine compartment, transmission control units, and other high-temperature environments.

The SN74HCS259QDRQ1 is available in a small-outline package (SOIC) with a 16-pin configuration, denoted by the suffix 'QDRQ1' in its part number, which indicates its automotive-grade quality. This compact form factor is ideal for space-constrained applications, while still providing the necessary functionality and performance.

In summary, the SN74HCS259QDRQ1 is a reliable and efficient solution for automotive and industrial applications requiring a high-performance addressable latch. With its robust design, wide operating voltage range, and ease of use, it stands out as a top choice for designers looking to enhance system control and data management in their projects.

You May Also Be Interested in

Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3687 $51.6180
335+ $0.3025 $101.3375
515+ $0.2931 $150.9465
710+ $0.2836 $201.3560
915+ $0.2742 $250.8930
1,225+ $0.2458 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess