SN74HCT08 Quadruple 2-Input Positive-AND Gates
The SN74HCT08 from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit, designed to operate across a wide range of power supply voltages. This versatile logic gate IC is a fundamental component used in various digital systems where logical conjunction is required. It is well-suited for applications that require the combination of multiple binary signals to produce a single output that is true only when all inputs are true.
Key Features
- Logic Type: 2-Input Positive-AND Gates
- Number of Circuits: Four individual AND gates per IC
- Operating Voltage: 4.5V to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels
- Output Current: High-performance capabilities with an output current of up to 8 mA
- Propagation Delay Time: Fast processing with a typical delay time of 8ns at 4.5V
- Operating Temperature: Designed to work in a wide temperature range from -40°C to 85°C
- Package: Available in various package types including PDIP, SOIC, and TSSOP
Applications
The SN74HCT08 is commonly used in digital electronics where logic gating is essential. Its applications span across diverse fields such as:
- Computing systems
- Data processing
- Signal processing
- Control systems
- Embedded systems
- Function generators
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HCT08 is no exception. This IC is manufactured with high standards, ensuring reliable performance and durability in various operating conditions. The device is also RoHS compliant, adhering to environmental standards and regulations.
Design Support
Designers and engineers can take advantage of Texas Instruments' extensive support resources, including detailed datasheets, application notes, and online design tools. This support helps to streamline the development process, from initial design to final product implementation.
Whether you're designing a simple logic circuit or integrating complex systems, the SN74HCT08 provides the functionality and reliability needed to achieve your design goals.