The SN74HCT08DBLE is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This device belongs to the 74HCT family of logic gates, specifically designed to operate as a quad 2-input AND gate. Each gate performs the Boolean function Y = A • B in positive logic where A and B are the two inputs, and Y is the output.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
- Output Current: -8mA / 8mA, providing sufficient drive capability for various applications.
- Propagation Delay Time: Typically 8ns at 5V, ensuring fast response times for critical operations.
- Operating Temperature: -40°C to 85°C, allowing for use in a wide range of environmental conditions.
- Package / Case: SSOP-14, which is a space-saving package, suitable for surface-mount technology (SMT).
Applications
The SN74HCT08DBLE is widely used in various digital systems where logical AND functions are required. Its applications span across:
- Digital Computing
- Embedded Systems
- Signal Processing
- Control Systems
- Consumer Electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HCT08DBLE is no exception. It is fabricated using high-quality materials and subjected to rigorous testing to ensure its performance and durability. Customers can trust in the robustness of this component for their critical design needs.
Environmental Compliance
The SN74HCT08DBLE is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental safety reflects Texas Instruments' dedication to sustainability and responsible manufacturing practices.