Product Overview: SN74HCT240NS from Texas Instruments
The SN74HCT240NS is a high-performance, octal buffer/line driver designed and manufactured by Texas Instruments (TI). This integrated circuit (IC) is part of TI's SN74HCT family, which is known for its compatibility with CMOS technology while maintaining TTL logic levels. The SN74HCT240NS is specifically crafted to drive bus lines or buffer memory address registers with its robust output drivers.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Logic Family: HCT
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package: 20-Pin Plastic SOP (Small Outline Package)
- Compatibility: Input levels are compatible with CMOS levels; Output levels are compatible with TTL levels
Performance and Applications
The SN74HCT240NS offers a high-performance solution for driving bus lines or buffering memory address registers. Its octal configuration and bi-directional data flow make it highly versatile for various applications. The IC features two sets of drivers, which can be operated independently, allowing for flexibility in control and data flow.
With a wide operating temperature range and a supply voltage that is tolerant of 5V systems, the SN74HCT240NS is suitable for use in a broad array of commercial and industrial applications. These include telecommunications, computing, and anywhere robust logic buffering is required.
The IC's 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing component count. This feature is particularly useful in bus-oriented systems where multiple drivers must share a common bus line without interfering with each other.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HCT240NS is no exception. Each IC undergoes rigorous testing to ensure it meets TI's high standards, providing designers with confidence in their system's performance and longevity.