The SN74LC125APWR is a high-performance, quadruple bus buffer gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This IC is part of the 74LC family and is specifically designed to provide high-drive capability while maintaining low power consumption, making it ideal for a wide range of applications in modern electronics.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Output Type: 3-State, allowing for bidirectional communication and connection to a bus line without affecting the bus line when in the high-impedance state.
- Supply Voltage: Operates from 2V to 3.6V, compatible with TTL levels, ensuring versatility in various circuit designs.
- Drive Capability: Capable of driving up to 24mA at the outputs, providing sufficient current for many peripheral devices.
- Package: Comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint that is suitable for space-constrained applications.
- Temperature Range: Designed to operate over a broad temperature range, making it reliable for industrial and automotive applications.
Applications
The SN74LC125APWR is adept at interfacing with high-speed buses and can be used in a variety of digital systems. Its applications include, but are not limited to:
- Buffering and driving bus lines in computing and telecom systems
- Memory addressing and data routing in microcontroller-based systems
- Signal gating, isolation, and level translation in mixed-voltage environments
- Interfacing and data transfer in peripheral expansion and I/O port extension
Quality and Reliability
TI is known for its commitment to quality, and the SN74LC125APWR is no exception. It is fabricated with advanced semiconductor processes that ensure high reliability and performance consistency. The device is also RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.