The SN74LS112N is a high-performance, dual J-K flip-flop integrated circuit from Texas Instruments, designed to provide reliable bistable state switching for a wide range of digital applications. This device features two independent J-K flip-flops with direct clear and preset inputs, making it an essential component for various memory and control-related functions.
Key Features:
-
Logic Type: J-K Type Flip-Flop - This classic flip-flop configuration allows for the toggling of output states based on the J and K inputs, providing versatility in digital circuit design.
-
Number of Circuits: Dual - The SN74LS112N contains two flip-flops, allowing for compact and efficient use of space in circuit designs.
-
Output Type: Differential - The differential outputs ensure reliable operation by minimizing the effects of noise, providing stable logic levels.
-
Logic Family: LS - The Low-power Schottky (LS) technology offers a balance between speed and power consumption, making it suitable for various applications.
-
Supply Voltage: 4.75V to 5.25V - The SN74LS112N operates within this voltage range, compatible with standard TTL power supplies.
-
Operating Temperature: 0°C to 70°C - This temperature range ensures reliable operation across various environmental conditions.
-
Package / Case: PDIP-16 - The Plastic Dual In-line Package (PDIP) makes the device easy to handle and suitable for through-hole mounting on printed circuit boards.
Applications:
The SN74LS112N is widely used in digital systems where precise control and memory of binary states are required. Typical applications include counters, shift registers, control registers, and toggle circuits. Its robust design and reliable performance make it a preferred choice for designers in computing, instrumentation, and digital communication systems.
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74LS112N is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring long-term performance and stability in your digital applications.