EN
  • EN
  • DE

SN74LS348DRE4

Part No SN74LS348DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 8:3 16SOIC / Priority Encoder 1 x 8:3 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 400µA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS34
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256568-SN74LS348DRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS348DRE4 CAD Model

Description

The SN74LS348DRE4 is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product is part of the 74LS series, which stands for Low-Power Schottky, signifying its efficiency and speed. The SN74LS348DRE4 is a priority encoder that offers a compact, reliable solution for digital systems requiring encoding functionality.

Key Features

  • Encoder Type: The SN74LS348DRE4 is an 8-line to 3-line priority encoder, designed to accept eight input request lines and encode them into a three-bit binary code.
  • Power Supply: It operates on a standard 5V power supply, making it compatible with a wide range of digital systems and logic levels.
  • High-Speed Performance: As part of the 74LS series, this device is optimized for low power consumption while maintaining high-speed operation, crucial for high-performance computing and digital applications.
  • Package Type: The device comes in a surface-mount package, specifically in a Tape and Reel (DRE) format, which facilitates automated assembly processes for high-volume production.

Applications

The SN74LS348DRE4 is versatile and can be used in a variety of digital applications. Its priority encoding feature is particularly useful in systems where multiple inputs must be prioritized and processed sequentially. Common applications include:

  • Microprocessor interface
  • Control systems
  • Communication systems
  • Data acquisition systems
  • Alarm and monitoring systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74LS348DRE4 is manufactured under stringent conditions to ensure high standards are met. It is designed for a broad operating temperature range, which allows for its use in various environments without compromising performance.

Conclusion

With its combination of speed, power efficiency, and compact surface-mount packaging, the SN74LS348DRE4 from Texas Instruments represents an excellent choice for designers looking to implement priority encoding in their digital systems. Its robust design and wide application scope make it a valuable component for any project requiring reliable and efficient priority encoding.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess