EN
  • EN
  • DE

MAX6012AEUR-T

Part No MAX6012AEUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.247V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 1.247V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.247V
Output Current 500μA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786609-MAX6012AEUR-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6012
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6012AEUR-T CAD Model

Description

The MAX6012AEUR-T from Maxim Integrated is a precision, low-dropout, micropower voltage reference. This high-quality component is designed for space-constrained applications that require high accuracy and low power consumption. With its compact SOT-23 packaging, the MAX6012AEUR-T is perfect for portable devices, data acquisition systems, and medical instruments where size and power efficiency are critical.

Key Features

  • High Accuracy: The MAX6012AEUR-T offers a precise voltage reference with an initial accuracy of ±0.2% and temperature coefficient as low as 50ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: It has a low dropout voltage, which allows it to maintain accurate output even with minimal difference between the input and output voltages, making it ideal for battery-operated devices.
  • Low Power Consumption: This component is designed for power-sensitive applications, with a quiescent current of only 12µA, which helps extend battery life in portable applications.
  • Stable with Capacitive Loads: The MAX6012AEUR-T remains stable with capacitive loads, ensuring consistent performance even in the presence of varying load conditions.
  • Wide Operating Temperature Range: It operates over a broad temperature range of -40°C to +85°C, suitable for diverse environments and applications.

Applications

The versatility of the MAX6012AEUR-T makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical devices
  • Industrial controls
  • Precision instrumentation

Conclusion

In conclusion, the MAX6012AEUR-T voltage reference from Maxim Integrated is a high-precision, low-power component that delivers consistent performance for applications demanding high accuracy and reliability. Its small footprint and low power consumption make it an ideal choice for designers looking to enhance the performance of their compact electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1226 $56.9808
18+ $5.8442 $105.1956
27+ $5.6615 $152.8605
37+ $5.4789 $202.7193
48+ $5.2963 $254.2224
64+ $4.7484 $303.8976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,032 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess