The SN74LS40 from Texas Instruments is a small-scale integrated circuit that features dual 4-input positive-NAND gates. This component is a part of the 7400 series of logic ICs, specifically designed for implementing logic functions in digital circuits. The SN74LS40 is fabricated with Low-Power Schottky (LPS) technology, which ensures reduced power consumption while maintaining high-speed operation.
Key Features:
- Logic Type: NAND Gate
- Number of Circuits: 2
- Inputs per Circuit: 4
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Package / Case: PDIP-14
- Mounting Type: Through Hole
The SN74LS40 is typically used in applications that require a high-density NAND gate configuration. Its dual 4-input setup allows for the creation of complex logic functions without the need for multiple chips, saving space and reducing complexity in circuit design. The device's operation is guaranteed over the full supply voltage range, providing reliable performance in a wide range of applications.
Applications:
- Digital signal processing
- Computing systems
- Control systems
- Logic function implementation
- Industrial electronics
With its industry-standard PDIP-14 package, the SN74LS40 can be easily integrated into both prototyping and production environments. Its through-hole mounting design ensures a sturdy and durable connection for long-term usage. As part of Texas Instruments' commitment to quality, this component is rigorously tested to meet stringent standards, ensuring reliable operation for critical digital logic applications.
Whether you're designing a complex digital system or simply need a reliable NAND gate solution, the SN74LS40 from Texas Instruments is an excellent choice for your logic circuit requirements.