EN
  • EN
  • DE

SN74LS592N

Part No SN74LS592N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 8-BIT BINARY COUNTERS WITH INTPUT REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Count Rate 35MHz
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1255013-SN74LS592N
Manufacturer Homepage www.ti.com
Family Name SN74LS592
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS592N CAD Model

Description

Product Overview: SN74LS592N by Texas Instruments

The SN74LS592N is a versatile and high-performance 8-bit binary counter from Texas Instruments, renowned for its reliability and precision in digital circuit applications. This integrated circuit is part of the 74LS family of logic devices, known for their low power consumption and high speed. It is designed to meet the rigorous demands of modern electronic systems, providing a robust solution for counting applications.

Key Features:

  • Binary Counter: The SN74LS592N is capable of counting at high speeds, making it suitable for a wide range of counting applications, from simple to complex.
  • 8-Bit Counter: With its 8-bit storage capability, it can count up to 255, offering a broad count range for various applications.
  • Direct Clear: This feature allows for the immediate resetting of the count to zero, facilitating quick initialization and control over counting operations.
  • Output Capability: The counter provides a parallel output for each bit, enabling easy interfacing with other digital systems and components.
  • Low Power Consumption: As a member of the 74LS series, the SN74LS592N is designed to operate with low power consumption, making it ideal for battery-powered and energy-efficient systems.
  • Durable Design: Encased in a plastic DIP (Dual In-line Package), the SN74LS592N is designed for durability and ease of handling and insertion into printed circuit boards.

Applications:

The SN74LS592N is suitable for a wide range of applications, including:

  • Industrial control systems
  • Frequency counters
  • Digital clocks and timers
  • Process monitoring
  • Data acquisition systems

Technical Specifications:

The SN74LS592N operates within a voltage range of 4.75V to 5.25V, with a typical voltage of 5V. It is characterized by a wide operating temperature range, making it suitable for various environmental conditions.

Ordering and Packaging:

When ordering the SN74LS592N, it comes in a standard 16-pin DIP package, ensuring compatibility with a wide range of socket and soldering options. Texas Instruments provides the device in tube or tray packaging options, catering to both small-scale prototyping and large-scale production requirements.

You May Also Be Interested in

Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6489 $51.0846
34+ $2.9940 $101.7960
52+ $2.9005 $150.8260
72+ $2.8069 $202.0968
93+ $2.7133 $252.3369
124+ $2.4326 $301.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess