EN
  • EN
  • DE

SN74LS645-1DWR

Part No SN74LS645-1DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LS645
Other Names SN74LS645-1DWRE4,SN74LS645-1DWR,-SN74LS645-1DWRG4R,-296-29735-1,-SN74LS645-1DWRR,-SN74LS645-1DWRE4R,SN74LS6451DWR,-296-29735-1,-SN74LS645-1DWRE4,SN74LS645-1DWRE4,296-29735-6,-SN74LS645-1DWRG4,SN74LS645-1DWRG4,296-29735-1,296-29735-2,SN74LS645-1DWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259543-SN74LS645-1DWR
Ultra Librarian 3D Model Ultra Librarian SN74LS645-1DWR CAD Model

Description

SN74LS645-1DWR - Texas Instruments

The SN74LS645-1DWR is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the 74LS family, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Octal Bus Transceivers: The SN74LS645-1DWR features eight bidirectional transceivers, making it ideal for interfacing between different parts of a system.
  • Direction Control: The direction of data flow is managed by the direction control (DIR) input, allowing for flexible data transfer.
  • Output Enable (OE): The OE input controls the transceiver outputs, enabling or disabling them as required.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, accommodating various levels of system power supplies.
  • Low Power Consumption: As part of the 74LS series, it is designed for low power consumption, making it suitable for energy-sensitive applications.
  • Surface-Mount Package: The SN74LS645-1DWR comes in a surface-mount SOIC package, which is ideal for compact PCB layouts.

Applications

The versatility of the SN74LS645-1DWR makes it an excellent choice for a wide range of applications, including:

  • Data communication between different subsystems
  • Memory switching operations
  • Bus interface in microprocessor or microcontroller based systems
  • Peripheral driving where bidirectional data flow is required

Technical Specifications

Below are some of the technical specifications of the SN74LS645-1DWR:

  • Function: Octal Bus Transceivers with 3-state outputs
  • Logic Type: Bipolar
  • Number of Circuits: 8
  • Output Current: 24mA
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

With its robust design and reliable performance, the SN74LS645-1DWR from Texas Instruments stands as a top choice for designers and engineers looking for a dependable bus transceiver solution.

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess