The SN74LV132ANSR is a high-performance, quadruple positive-NAND gate integrated circuit designed and manufactured by Texas Instruments. This advanced logic chip is part of the LV family, which signifies its low-voltage operation. The device is specifically crafted to operate with a power supply range of 2V to 5.5V, making it suitable for a wide range of applications, including battery-operated devices, portable electronics, and systems that require low power consumption without compromising speed and performance.
Key Features
- Logic Type: Quadruple 2-Input Positive-NAND Gates
- Operating Voltage: 2V to 5.5V, accommodating a variety of low-voltage applications.
- Output Drive Capability: Capable of driving ±8 mA at 5V, which allows for direct interfacing with various components.
- Package: The SN74LV132ANSR comes in an SOP (Small Outline Package) with a body size that is industry-standard and space-saving.
- Temperature Range: Designed to operate over a broad temperature range, typically from -40°C to 85°C, ensuring reliable performance in diverse environments.
- Logic Level Compatibility: Compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems.
Applications
The versatility of the SN74LV132ANSR makes it an ideal choice for a multitude of electronic circuits and systems. It is commonly used in:
- Signal processing
- Networking equipment
- Consumer electronics
- Embedded systems
- Portable devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV132ANSR is no exception, with its design and manufacturing processes conforming to the highest industry standards. Customers can trust in the consistent performance and longevity of this product.
Ordering Information
The product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. The 'NSR' suffix in the part number indicates a reel package, which is essential for automated pick-and-place equipment. For detailed ordering and shipping information, customers should consult the Texas Instruments datasheet or contact their sales representative.