Product Overview: SN74LV1G11DCKR from Texas Instruments
The SN74LV1G11DCKR is a high-performance, single 3-input Positive-AND gate designed by Texas Instruments. This advanced IC device is built to deliver top-tier functionality for a wide range of applications.
Designed with the latest technology, the SN74LV1G11DCKR operates over a broad voltage range of 1.65 to 5.5 V. This makes it an excellent choice for both 3.3V and 5V systems. The device functions at a maximum of 6.8 ns at 3.3 V, ensuring fast, efficient operation.
Key Features
- Operational voltage range of 1.65 to 5.5 V
- Maximum tpd of 6.8 ns at 3.3 V
- Low power consumption
- ESD protection exceeding JESD 22
The SN74LV1G11DCKR also boasts ESD protection that exceeds JESD 22, providing robust protection for your systems. Despite its powerful performance, the device is designed to consume less power, making it an energy-efficient choice for your needs.
Applications
This versatile device is suitable for a wide range of applications. It can be used in systems requiring logic gates, including digital systems, embedded systems, and more. Its robust design and excellent performance make it a reliable choice for various industrial and commercial applications.
With the SN74LV1G11DCKR from Texas Instruments, you can expect reliable performance, excellent durability, and superior functionality. This advanced IC device is designed to meet the highest standards of quality, delivering top-tier performance for your systems.
Whether you're designing a complex digital system or a simple embedded system, the SN74LV1G11DCKR is a reliable, efficient, and versatile choice. Invest in this high-quality device from Texas Instruments for superior performance and reliability.