EN
  • EN
  • DE

SN74LV273APWT

Part No SN74LV273APWT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LV273
Other Names SN74LV273APWT,SN74LV273APWTG4,TEXTISSN74LV273APWT,296-SN74LV273APWTDKR,SN74LV273APWTE4,SN74LV273APWTE4,2156-SN74LV273APWT,296-SN74LV273APWTCT,296-SN74LV273APWTTR,SN74LV273APWTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258447-SN74LV273APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV273APWT CAD Model

Description

The SN74LV273APWT is a high-performance, octal D-type flip-flop integrated circuit from Texas Instruments, designed to provide reliable, high-speed operation in a wide range of digital applications. This device features eight edge-triggered D-type flip-flops with direct clear (CLR) inputs, making it ideal for use in buffer/storage registers, shift registers, and as part of state machines in complex digital systems.

Key Features

  • Logic Family: LV - Low-Voltage CMOS
  • Flip-Flop Type: D-Type Edge Triggered
  • Output Type: Non-Inverted
  • Propagation Delay Time: Fast propagation delays for high-speed operations
  • Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic levels and interfacing with both 3.3V and 5V systems
  • IC Package Type: TSSOP - Thin Shrink Small-Outline Package
  • Pin Count: 20 pins for versatile connectivity
  • Operating Temperature Range: -40°C to 85°C, ensuring reliability across a wide range of environmental conditions
  • Clear Function: Asynchronous clear function to quickly reset all flip-flops

Applications

The SN74LV273APWT is suitable for various applications that require high-speed and reliable data storage or transfer. Common applications include:

  • Computers and computer peripherals
  • Communication equipment
  • Data processing systems
  • Instrumentation and test equipment
  • Industrial controls

Design and Quality

Designed with the quality and expertise of Texas Instruments, the SN74LV273APWT is manufactured to the highest standards. Its robust design ensures that it can handle the demands of modern electronic systems. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronics.

Ordering Information

The SN74LV273APWT is available for order, and its TSSOP packaging ensures compatibility with standard surface-mount technology (SMT) assembly processes. For detailed specifications, technical documentation, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3040 $50.1600
355+ $0.2848 $101.1040
550+ $0.2752 $151.3600
785+ $0.2559 $200.8815
1,020+ $0.2463 $251.2260
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,490 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess