EN
  • EN
  • DE

SN74LV4052ADBR

Part No SN74LV4052ADBR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 700 mOhm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 13.1pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1255296-SN74LV4052ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV4052A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV4052ADBR CAD Model

Description

The SN74LV4052ADBR from Texas Instruments is a versatile dual 4-channel analog multiplexer/demultiplexer that is part of the 74LV family. This integrated circuit (IC) is designed for 2-V to 5.5-V VCC operation, making it suitable for a wide range of applications in consumer electronics, automotive, and industrial control systems.

Key Features

  • Wide Operating Voltage Range: The device is designed to operate from 2 V to 5.5 V, accommodating the needs of various low-voltage applications.
  • Low Power Consumption: This IC has a typical low power consumption, which is crucial for battery-powered devices.
  • High On-Off Output Voltage Ratio: The high on-off output voltage ratio ensures efficient switching performance.
  • Low Crosstalk Between Switches: The device is engineered to minimize crosstalk, offering cleaner signal routing.
  • High Degree of Linearity: The SN74LV4052ADBR provides excellent linearity, which is essential for accurate signal processing.
  • Multiple Configuration Options: It can be used as a dual 4-channel multiplexer or a single 8-channel multiplexer, providing design flexibility.

Product Applications

The SN74LV4052ADBR is ideal for a variety of applications where analog or digital multiplexing or demultiplexing is required. Some typical applications include:

  • Signal gating
  • Audio/video signal routing
  • Data acquisition systems
  • Analog-to-digital conversion
  • Communication systems
  • Medical equipment

Package and Quality

This product is offered in a DBR package, which is a small-outline integrated circuit (SOIC) with a body width of 3.91 mm. The SN74LV4052ADBR is designed for surface-mount technology (SMT) and is provided in tape and reel packaging, suitable for automated assembly processes. Texas Instruments ensures high-quality manufacturing standards and the IC is RoHS compliant, adhering to environmental regulations.

With its combination of low power consumption, wide voltage range, and flexible configuration options, the SN74LV4052ADBR from Texas Instruments is a reliable choice for designers looking to add efficient multiplexing capabilities to their electronic projects.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1784 $50.8440
685+ $0.1464 $100.2840
1,060+ $0.1418 $150.3080
1,460+ $0.1372 $200.3120
1,890+ $0.1326 $250.6140
2,525+ $0.1189 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess