EN
  • EN
  • DE

74ALVCH16244DGG

Part No 74ALVCH16244DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/line driver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130933-74ALVCH16244DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16244DGG CAD Model

Description

74ALVCH16244DGG: 16-bit Buffer/Line Driver with 3-State Outputs

The 74ALVCH16244DGG is a high-performance, 16-bit buffer/line driver designed by NXP Semiconductors. This device is part of the Advanced Low-Voltage CMOS High-speed (ALVCH) family, offering a perfect balance between speed and power consumption, making it ideal for battery-powered and high-speed systems.

Key Features

  • Wide Voltage Range: It operates at a nominal voltage of 2.3V to 3.6V, which allows for use in a variety of logic level environments.
  • High-Speed Operation: With propagation delays significantly lower than typical CMOS devices, it provides rapid signal processing that is crucial for high-speed data paths.
  • 3-State Outputs: The outputs can be put in a high-impedance state, which is useful for shared data lines and bus-oriented systems.
  • Low Power Dissipation: Designed with power-saving in mind, it has a reduced power consumption compared to conventional CMOS devices, making it suitable for power-sensitive applications.
  • Bus-Hold Data Inputs: Inputs have a built-in bus hold feature, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Multiple Package Options: The DGG version comes in a TSSOP48 (Thin Shrink Small Outline Package) that is surface-mountable and offers a compact footprint for space-constrained applications.

Applications

The 74ALVCH16244DGG is suitable for a wide range of applications, including:

  • Memory buffering
  • Data transmission
  • Signal distribution
  • Bus isolation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74ALVCH16244DGG is no exception. It is fabricated using advanced silicon-gate CMOS technology to ensure high reliability and functionality even under extreme conditions. The device is also compliant with JEDEC standards and is RoHS compliant, ensuring it meets current environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
Lowest to $3.2617
Xilinx Inc.
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
UTC
Lowest to $0.0622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess