EN
  • EN
  • DE

SN74LV4052ADRE4

Part No SN74LV4052ADRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 13.1pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN74LV4052A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1255298-SN74LV4052ADRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4052ADRE4 CAD Model

Description

SN74LV4052ADRE4 Dual 4-Channel Analog Multiplexer/Demultiplexer

The SN74LV4052ADRE4 is a versatile integrated circuit designed by Texas Instruments, renowned for its high-performance and reliability in a wide array of electronic applications. This particular model is a dual 4-channel analog multiplexer/demultiplexer that is part of the 74LV family, which operates on low-voltage power supplies ranging from 2V to 5.5V. This makes it an excellent choice for battery-powered devices and low-power applications.

The device features two independent four-channel multiplexers/demultiplexers with common select inputs (S0 and S1) and separate enable inputs (E). Each multiplexer/demultiplexer has four input/output channels (1Y0 to 1Y3 and 2Y0 to 2Y3), and one common input/output (1Z and 2Z). The SN74LV4052ADRE4 can route signals from four different sources to one common destination or vice versa, providing flexibility in signal routing for analog or digital applications.

With its low on-state resistance and broad bandwidth, the SN74LV4052ADRE4 ensures minimal signal distortion, making it suitable for use in audio, video, and telecommunication systems. Moreover, it has a low crosstalk between switches and low off-state leakage current, which are critical parameters for precision analog signal processing.

The SN74LV4052ADRE4 is available in a compact 16-pin VSSOP (Very-Short Small-Outline Package), which is ideal for space-constrained applications. Its operating temperature range from -40°C to 85°C allows for deployment in a variety of environmental conditions.

Key features of the SN74LV4052ADRE4 include:

  • Wide Operating Voltage Range: 2V to 5.5V
  • Low On-State Resistance: 70 Ω (typical) at V<sub>CC = 4.5V
  • High Degree of Linearity: CC = 4.5V
  • Low Crosstalk between Switches
  • Low Off-State Leakage Current
  • Break-Before-Make Switching
  • ESD Protection Exceeds JESD 22

The SN74LV4052ADRE4 is a testament to Texas Instruments' commitment to providing high-quality, efficient, and versatile components for the electronics industry, suitable for a range of applications such as signal gating, multiplexing, and demultiplexing in both analog and digital domains.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2381 $50.0010
450+ $0.2231 $100.3950
700+ $0.2155 $150.8500
1,000+ $0.2005 $200.5000
1,300+ $0.1929 $250.7700
1,620+ $0.1854 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,590 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess