EN
  • EN
  • DE

SN74LV595APWRG4

Part No SN74LV595APWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC 8BIT SHIFT REG 3ST-OUT16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LV595
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255349-SN74LV595APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN74LV595APWRG4 CAD Model

Description

Overview of SN74LV595APWRG4

The SN74LV595APWRG4 is a high-performance, 8-bit shift registers with output latches from Texas Instruments. This integrated circuit is designed to provide a flexible and efficient means to convert serial data to parallel output form. It is a part of the 74LV family, which operates at a lower voltage range for optimized power consumption and compatibility with modern microcontroller logic levels.

Key Features

  • Logic Family: The device belongs to the LV family, indicating low-voltage operation which is ideal for battery-powered and portable applications.
  • Operating Voltage: It features a broad operating voltage range from 2V to 5.5V, making it versatile for interfacing with both 3.3V and 5V systems.
  • Shift Register Design: The 8-bit serial-in, parallel-out shift register allows for the conversion of serial data received on its input to parallel data on its outputs.
  • Output Latches: Each of the eight output lines includes a latch that holds the output state stable once data has been shifted into place, providing a reliable output state until the next update.
  • Edge-Triggered Clock: The device incorporates an edge-triggered clock input which ensures that data shifting is synchronized with the system clock, enhancing data integrity during high-speed operation.
  • Output Drive Capability: The SN74LV595APWRG4 can drive up to 24mA on its outputs, allowing it to directly drive LEDs and other low-power devices.

Applications

The SN74LV595APWRG4 is suitable for a wide range of applications, including:

  • LED Displays and Indicator Panels
  • Data Acquisition Systems
  • Digital Control Circuits
  • Serial-to-Parallel Data Conversion
  • Expandable I/O Interfaces

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN74LV595APWRG4, which provides a space-saving footprint while still being amenable to standard PCB assembly processes. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception, meeting stringent industry standards for performance and robustness.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2208 $50.7840
485+ $0.2068 $100.2980
755+ $0.1998 $150.8490
1,080+ $0.1859 $200.7720
1,400+ $0.1789 $250.4600
1,750+ $0.1719 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,830 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess