EN
  • EN
  • DE

SN74LVC00ADT

Part No SN74LVC00ADT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC  /  NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC00
Other Names 296-28608-2,296-28608-1,-SN74LVC00ADTR,-296-28608-1,SN74LVC00ADTE4,SN74LVC00ADTG4,-SN74LVC00ADTE4,SN74LVC00ADTE4,-SN74LVC00ADTG4,-SN74LVC00ADTE4R,SN74LVC00ADTG4,2156-SN74LVC00ADT,SN74LVC00ADT,-SN74LVC00ADTG4R,296-28608-6,TEXTISSN74LVC00ADT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257698-SN74LVC00ADT
Ultra Librarian 3D Model Ultra Librarian SN74LVC00ADT CAD Model

Description

The SN74LVC00ADT is a versatile quadruple 2-input positive-NAND gate integrated circuit, designed and manufactured by the renowned electronics company Texas Instruments (TI). This high-performance device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: The SN74LVC00ADT features NAND logic, which is fundamental in digital electronics for creating complex logic circuits.
  • Supply Voltage Range: It operates with a supply voltage ranging from 1.65V to 3.6V, making it suitable for low-power applications and easily integrated into modern low-voltage systems.
  • I/O Voltage Levels: The device supports 5V tolerant inputs, which allows for interface flexibility within systems that have different voltage levels.
  • Drive Capability: It can drive up to 24mA at the outputs, providing good current capacity for various loads.
  • Package: The SN74LVC00ADT comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is advantageous for space-saving PCB design.
  • Performance: It boasts a propagation delay time of typically 3.4ns at 3.3V, ensuring high-speed operation for demanding digital logic applications.

Applications

The SN74LVC00ADT is a highly flexible component that can be used in a wide range of electronic applications, including:

  • Computing systems
  • Networking equipment
  • Signal processing
  • Power management
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LVC00ADT is built to high-quality standards. It undergoes rigorous testing to ensure reliability and performance in various conditions. TI supports this component with comprehensive technical documentation, including datasheets and application notes, to assist engineers in integrating this device into their designs effectively.

Whether you're designing a new system or updating an existing one, the SN74LVC00ADT from Texas Instruments is an excellent choice for implementing robust logic functions with the assurance of quality and support from a leading semiconductor manufacturer.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1263 $50.5200
845+ $0.1184 $100.0480
1,315+ $0.1144 $150.4360
1,880+ $0.1064 $200.0320
2,445+ $0.1024 $250.3680
3,050+ $0.0984 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess