Product Overview: SN74LVC04ADGVR by Texas Instruments
The SN74LVC04ADGVR from Texas Instruments is a high-performance, hex inverter chip that is part of the 74LVC family. This device is designed to operate from a 1.65 V to 5.5 V VCC supply, making it suitable for a wide array of applications, including interfacing with 5V systems and portable devices. The low-voltage operation and low-power consumption make it ideal for battery-operated equipment.
This integrated circuit features six independent inverters, providing designers with multiple logic gates in a single package. The SN74LVC04ADGVR is available in a compact, surface-mountable TVSOP (Thin Very Small Outline Package) that is both space-saving and efficient for automated assembly processes.
With its robust design, the SN74LVC04ADGVR ensures optimal performance with a balanced propagation delay and transition times. This characteristic is vital for maintaining signal integrity in high-speed digital circuits. The device also offers unlimited input rise and fall times at VCC between 0 and 5.5 V, adding to its versatility in different signal environments.
Key features of the SN74LVC04ADGVR include:
- Operational voltage range of 1.65 V to 5.5 V
- High drive capability with 24-mA output drive at 3.3 V
- Low power consumption with 10-µA maximum ICC
- Inputs accept voltages up to 5.5 V, allowing direct interfacing with high-voltage systems
- TVSOP-14 package for efficient PCB space utilization
- Support for mixed-mode voltage operation on all ports
- Latch-up performance exceeds 250 mA per JESD 17
- ESD protection exceeds JESD 22
As a versatile component, the SN74LVC04ADGVR is perfect for a range of applications, including signal buffering, logic inversion, and wave-shaping in digital systems. Its high noise immunity and low propagation delay make it particularly useful in telecommunications, computing, and industrial electronics where reliability and efficiency are paramount.
Texas Instruments’ commitment to quality ensures that the SN74LVC04ADGVR meets the stringent requirements of modern electronic devices, providing designers with a reliable and high-performing logic solution.