SN74LVC08APWLE - Texas Instruments
The SN74LVC08APWLE from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit (IC) designed for use in a wide range of digital applications. This device belongs to the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with both 3.3V and 5V systems.
Constructed using advanced silicon-gate CMOS technology, the SN74LVC08APWLE ensures significant power savings while maintaining high-speed operation. This is achieved through a balanced propagation delay and transition times, which are essential for high-speed circuitry. The IC is characterized for operation from -40°C to 85°C, making it reliable for industrial temperature ranges.
The device comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which provides a compact footprint while still offering excellent thermal performance. The pin configuration is designed for easy PCB (Printed Circuit Board) layout, which facilitates efficient use of board space and simplifies the design process for engineers.
Key features of the SN74LVC08APWLE include:
- Support for 3.3V and 5V power supplies
- Low power consumption with ICC of only 10 μA maximum
- High output drive: ±24 mA at 3.3V
- Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times
- Input voltage level translation from 5V to 3.3V
- Latch-up performance exceeds 250 mA per JESD 17
- ESD protection exceeds JESD 22, ensuring robustness for real-world applications
The SN74LVC08APWLE is ideal for a variety of digital logic applications where low voltage operation and low power consumption are critical. It is commonly used in computing, telecom, and consumer electronics, among other fields. Whether you are designing a microprocessor interface, memory address drivers, or performing any logical comparison functions, this IC provides a reliable and efficient solution.
With its advanced features and proven performance, the SN74LVC08APWLE from Texas Instruments represents a superior choice for designers looking to implement AND gate logic in their electronic projects.