EN
  • EN
  • DE

SN74LVC1G06YZTR

Part No SN74LVC1G06YZTR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 4DSBGA  /  Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 4-DSBGA (0.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.9x0.9)
Base Product Number SN74LVC1G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259405-SN74LVC1G06YZTR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06YZTR CAD Model

Description

Product Overview: SN74LVC1G06YZTR by Texas Instruments

The SN74LVC1G06YZTR is a single inverter buffer/driver with open-drain output, designed by the renowned semiconductor company Texas Instruments (TI). This high-performance device is part of TI's advanced SN74LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems. The device is specifically tailored to address the needs of modern, compact, and high-speed circuit designs.

Key Features

  • Advanced Technology: Manufactured with an advanced CMOS technology, the SN74LVC1G06YZTR offers a robust solution for high-speed signal processing with minimal power consumption.
  • Low Voltage Operation: It operates at a voltage range from 1.65V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V logic levels, providing designers with a versatile option for various applications.
  • High Drive: The open-drain output allows for voltage level translation and can drive up to 5V, making it ideal for creating wired-OR logic gates.
  • ESD Protection: The device includes input and output over-voltage tolerance and is equipped with high electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • Compact Packaging: Available in a tiny 5-land SOT-23 (YZ) package, the SN74LVC1G06YZTR is perfect for space-constrained applications, allowing for high-density PCB layouts.

Applications

The versatility and performance of the SN74LVC1G06YZTR make it a prime choice for a wide array of applications, including:

  • Logic level shifting and signal inversion
  • Interface circuitry between different voltage domains
  • Wired-OR logic configurations
  • Power management controls
  • Portable and battery-powered electronics
  • Consumer electronics, such as smartphones, tablets, and gaming consoles

With its combination of high-speed operation, low power consumption, and robust protection features, the SN74LVC1G06YZTR from Texas Instruments stands out as a reliable and efficient component for designers looking to optimize their digital logic applications.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess