EN
  • EN
  • DE
  • IT

SN74LVC1G14DBVT

Part No SN74LVC1G14DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SGL SCHMT-TRIG INVERT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1100394-SN74LVC1G14DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DBVT CAD Model

Description

SN74LVC1G14DBVT Single Schmitt-Trigger Inverter

The SN74LVC1G14DBVT from Texas Instruments is a high-performance, single Schmitt-trigger inverter device that operates from a power supply range of 1.65V to 5.5V. This makes it suitable for interfacing with both 3.3V and 5V systems. The device is designed to ensure a high degree of noise immunity and stable output in the presence of slow input transition rates, making it an excellent choice for signal conditioning applications.

Encased in a compact SOT-23-5 package, the SN74LVC1G14DBVT is optimized for space-constrained applications. Despite its small size, it delivers robust performance with a low power consumption, which is critical for battery-powered and portable devices. The device supports a wide operating temperature range of -40°C to 85°C, ensuring reliable operation in diverse environmental conditions.

One of the key features of the SN74LVC1G14DBVT is its Schmitt-trigger input, which provides hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This characteristic is particularly beneficial in applications where signals are susceptible to electrical noise or where signals exhibit slow edge rates.

The SN74LVC1G14DBVT is also characterized by its high drive capability, with the ability to drive up to +/-24 mA at the output. This allows the device to drive multiple loads or interface with other logic families. Additionally, the device supports Latch-Up performance exceeding 250 mA per JESD 78, Class II, providing excellent protection against latch-up, a condition that can lead to device failure.

Compliance with the RoHS directive makes the SN74LVC1G14DBVT an environmentally friendly choice, aligning with modern sustainability standards. The device is also fully specified for partial-power-down applications using Ioff, which ensures that the input circuitry does not become a source of significant current draw, even if the power supply is reduced to 0V.

In summary, the SN74LVC1G14DBVT from Texas Instruments is a versatile, high-performance inverter that is well-suited for a wide array of applications requiring signal conditioning, noise immunity, and low power consumption. Its robust feature set and small footprint make it an ideal choice for designers looking to incorporate reliable logic functions into their space-limited electronic projects.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0718
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
HEX INVERTER
Lowest to $0.1308
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1582 $50.6240
775+ $0.1298 $100.5950
1,195+ $0.1258 $150.3310
1,645+ $0.1217 $200.1965
2,125+ $0.1177 $250.1125
2,845+ $0.1055 $300.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,040 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess