EN
  • EN
  • DE

SN74LVC1G17DRLR

Part No SN74LVC1G17DRLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMIT TRIG SOT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-5
Win Source Part Number 1100412-SN74LVC1G17DRLR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G17DRLR CAD Model

Description

The SN74LVC1G17DRLR is a high-performance, single Schmitt-trigger buffer designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the 74LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features:

  • Operating Voltage: The SN74LVC1G17DRLR operates at a wide range of supply voltages from 1.65V to 5.5V, making it versatile for various applications and compatible with TTL levels.
  • High-Speed: With a propagation delay time typically less than 3.3 ns at 3.3V, this buffer allows for rapid signal processing, which is crucial for high-speed data transmission and computing applications.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs provide a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, ideal for noisy environments.
  • Low Power Consumption: It features a low power consumption, with a typical ICC of 10 μA, making it suitable for battery-powered and power-sensitive applications.
  • Drive Capability: The SN74LVC1G17DRLR can drive up to 50 mA at its output, allowing it to drive larger loads if necessary.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which exceeds JESD 22, ensuring reliability and longevity in harsh electrical environments.

Applications:

The SN74LVC1G17DRLR is ideal for a wide array of applications where signal conditioning is necessary to ensure signal integrity. It is commonly used in:

  • Telecommunication systems
  • Data acquisition systems
  • Portable electronics
  • Microprocessor or microcontroller interfacing
  • Line receivers

Package and Quality:

This device comes in a small SOT-5X3 package (DRL), which is suitable for space-constrained applications. TI's commitment to quality ensures that the SN74LVC1G17DRLR meets stringent industry standards, including RoHS compliance and lead-free construction, making it an environmentally friendly choice for modern electronic designs.

With its combination of performance, low power, and versatility, the SN74LVC1G17DRLR from Texas Instruments is an excellent choice for designers looking to improve signal integrity in their digital systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1397 $50.2920
875+ $0.1146 $100.2750
1,355+ $0.1111 $150.5405
1,865+ $0.1075 $200.4875
2,410+ $0.1039 $250.3990
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,803 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess