The SN74LVC1G17YZVR is a high-performance, single Schmitt-trigger buffer designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G17YZVR is ideal for a wide range of applications, including signal conditioning, line driving, and logic-level translation.
Key Features:
- Logic Type: Schmitt-Trigger Buffer
- Number of Channels: Single channel
- Supply Voltage: Operates from 1.65 V to 5.5 V, suitable for a variety of logic levels and power requirements
- Output Drive Capability: Capable of driving up to 24 mA at the output, allowing it to drive heavier loads
- Input Hysteresis: Provides noise immunity and clean switching for slow or noisy input signals
- Propagation Delay Time: Fast propagation delay times, ensuring quick response to input changes
- Operating Temperature: Designed to operate from -40°C to 85°C, making it reliable across a wide range of environmental conditions
- Package: Available in a compact 5-pin SOT-923 package, which is suitable for space-constrained applications
- RoHS Compliant: Meets environmental standards and is suitable for use in green products
Applications:
The versatile nature of the SN74LVC1G17YZVR buffer allows it to be used in various applications, including:
- Signal conditioning for noisy environments
- Line driving for communication buses
- Logic-level translation between different voltage domains
- Wave shaping for digital signals
- General-purpose buffering in digital circuits
Product Summary:
The SN74LVC1G17YZVR from Texas Instruments is a robust and reliable single Schmitt-trigger buffer that offers low-voltage operation and high drive strength. Its wide supply voltage range and input hysteresis make it an excellent choice for interfacing between different logic levels and for applications that require a clean and stable output signal. With its small package size and compliance with environmental standards, this buffer is a practical choice for designers looking to optimize their digital systems.