EN
  • EN
  • DE

SN74LVC1G79QDCKRQ1

Part No SN74LVC1G79QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SC70-5  /  Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74LVC1G79
Other Names 2156-SN74LVC1G79QDCKRQ1,296-47671-6,296-47671-1,TEXTISSN74LVC1G79QDCKRQ1,296-47671-2
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258316-SN74LVC1G79QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G79QDCKRQ1 CAD Model

Description

Overview of SN74LVC1G79QDCKRQ1

The SN74LVC1G79QDCKRQ1 is a single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. This high-performance, low-power device is part of TI's advanced LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G79QDCKRQ1 is specifically engineered for automotive and other applications requiring stringent quality standards and high reliability.

Key Features

  • Voltage Range: Operates from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High-Speed: Provides a maximum tpd of 3.4 ns at 3.3 V, ensuring fast response times for critical applications.
  • Low Power Consumption: Features a typical ICC of only 10 µA, minimizing power usage and heat generation.
  • Drive Capability: Capable of driving up to ±24 mA at the output, allowing for direct driving of LEDs or other loads.
  • Robustness: Designed for automotive applications, it meets stringent requirements for reliability and performance under harsh conditions.
  • ESD Protection: Equipped with high electrostatic discharge (ESD) protection, exceeding JESD 22.

Applications

The device is ideal for various automotive applications, including engine control units, infotainment systems, and body electronics. It is also suitable for broad use in industrial, telecommunication, and consumer electronics where a reliable flip-flop is necessary for data storage, signal gating, frequency division, or other similar functions.

Package and Quality

The SN74LVC1G79QDCKRQ1 is offered in an SC70 package, which is a small and space-saving footprint. This product is qualified for automotive applications, which means it has undergone rigorous testing to meet the AEC-Q100 standards. It also supports the extended temperature range of -40°C to 125°C, providing stable performance across various temperature environments.

With its combination of features, the SN74LVC1G79QDCKRQ1 from Texas Instruments is a versatile and dependable choice for designers looking to incorporate a reliable D-type flip-flop into their automotive or high-reliability systems.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2252 $50.6700
545+ $0.1848 $100.7160
840+ $0.1791 $150.4440
1,155+ $0.1733 $200.1615
1,495+ $0.1675 $250.4125
2,000+ $0.1502 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess