EN
  • EN
  • DE

SN74LVC1G86MDCKREP

Part No SN74LVC1G86MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SC70-5 / SINGLE 2-INPUT EXCLUSIVE-OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5.7ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Part Number Series 74LVC1G86
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812386-SN74LVC1G86MDCKREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86MDCKREP CAD Model

Description

Overview of SN74LVC1G86MDCKREP

The SN74LVC1G86MDCKREP is a high-performance, single 2-input exclusive OR gate designed by Texas Instruments. This device is part of their expansive range of semiconductor products, tailored to meet the rigorous requirements of the aerospace and defense industry, as well as other high-reliability applications.

Key Features

  • Logic Type: The SN74LVC1G86MDCKREP is an exclusive OR (XOR) gate, which is a fundamental component used in digital circuits to implement boolean functions.
  • Supply Voltage: It operates over a wide supply voltage range from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Output Drive Capability: This device can drive up to 24 mA at the output, providing good signal integrity and the ability to drive multiple loads.
  • Logic Level Compatibility: The inputs accept LVTTL (Low-Voltage TTL) and LVCMOS (Low-Voltage CMOS) levels, ensuring compatibility with a variety of digital systems.
  • Package: It comes in an ultra-small, leadless 6-pin SOT (SC-70) package, which is ideal for space-constrained applications.
  • Enhanced Product (EP) Support: As an EP device, it features controlled baseline, one assembly/test site, and one fabrication site, and is supported across product life-cycles.

Applications

The versatility and reliability of the SN74LVC1G86MDCKREP make it a prime choice for use in a variety of high-reliability applications, including:

  • Avionics and aerospace systems
  • Defense and military equipment
  • Satellite and space exploration technologies
  • Medical electronics requiring enhanced product support
  • Any application where failure is not an option

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74LVC1G86MDCKREP is manufactured to the highest standards. It includes enhanced product change notification, extended temperature performance range, and reliability reports that are crucial for mission-critical applications.

For engineers and designers who require dependable logic solutions, the SN74LVC1G86MDCKREP offers the performance and reliability needed to build systems that can withstand the most demanding environments.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1570
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1964 $50.3568
30+ $3.4432 $103.2960
45+ $3.3356 $150.1020
62+ $3.2280 $200.1360
81+ $3.1204 $252.7524
108+ $2.7976 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess