EN
  • EN
  • DE
  • IT

SN74LVC1G97QDCKRQ1

Part No SN74LVC1G97QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1100505-SN74LVC1G97QDCKRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97QDCKRQ1 CAD Model

Description

SN74LVC1G97QDCKRQ1 from Texas Instruments is a configurable single-gate logic device in the Logic - Gates and Inverters - Multi - Function, Configurable category, suited for designs that need flexible logic behavior in a compact footprint. It is commonly considered for automotive and embedded electronics, signal conditioning, control logic, interface adaptation, and space-constrained digital subsystems where designers want to reduce component count while maintaining logic versatility. Texas Instruments parts in this family are often selected for dependable integration into mixed-signal and low-voltage digital designs, especially when board space, power planning, and routing simplicity matter. For engineering teams evaluating long-term use, the current lifecycle status for SN74LVC1G97QDCKRQ1 is information not available, so supply continuity should be verified directly with Texas Instruments and authorized distributors before locking it into a new design. RoHS compliance information is also not available in the provided data and should be confirmed through the official datasheet, manufacturer compliance portal, or distributor documentation.

You May Also Be Interested in

ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-ULLGA (1x1)
Lowest to $0.1801
Texas Instruments
CONFIGURABLE MULTIPLE-FNCTN GATE
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Texas Instruments
IC LOGIC GATE / Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Lowest to $0.2791
Nexperia USA Inc.
IC GATE MULT-FUNC CONFIG 6-XSON
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Need more? Email Us
Texas Instruments
HIREL DEVICE FOR SN74LVC1G3208DB / AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND 2INP 8-DFN
Lowest to $14.5047
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
Lowest to $40.9384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess