EN
  • EN
  • DE

SN74LVC2G02YZAR

Part No SN74LVC2G02YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP 8DSBGA / NOR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names -296-14035-1,296-14035-2R,296-14035-2,-296-14035-1,296-14035-1,2156-SN74LVC2G02YZAR,296-14035-1R,TEXTISSN74LVC2G02YZAR,-SN74LVC2G02YZARR,2156-SN74LVC2G02YZAR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257669-SN74LVC2G02YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G02YZAR CAD Model

Description

SN74LVC2G02YZAR Dual 2-Input NOR Gate

SN74LVC2G02YZAR Image

The SN74LVC2G02YZAR is a high-performance, dual 2-input NOR gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a low power supply range while maintaining high speed and low power consumption.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC2G02YZAR ensures a significant reduction in power consumption without sacrificing speed. It operates over a broad voltage range of 1.65 V to 5.5 V, making it versatile for interfacing with both 3.3 V and 5 V systems. This feature allows for mixed-voltage system integration, providing greater flexibility in circuit design.

The device has a 5-pin configuration and is available in a variety of package types, including the ultra-small DPW package, which is ideal for space-constrained applications. It has inputs that are tolerant to 5.5 V, even when the device is powered off, thus protecting it from potential damage due to incorrect power sequencing or voltage spikes.

With its low on-state resistance, the SN74LVC2G02YZAR offers excellent drive capabilities, being able to source or sink up to 32 mA of current. Its Ioff circuitry ensures that no damaging current will flow when the device is powered down. Additionally, the device supports partial-power-down mode operation, further conserving energy when not in active use.

Engineers and designers can rely on the SN74LVC2G02YZAR for its robustness and reliability. It features latch-up performance that exceeds 250 mA per JESD 17, and ESD protection exceeds JESD 22, ensuring the device's resilience in harsh environments. For those seeking a high-quality, efficient, and reliable logic solution, the SN74LVC2G02YZAR from Texas Instruments is an exceptional choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess