EN
  • EN
  • DE
  • IT

SN74LVC2G07DCK

Part No SN74LVC2G07DCK
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SC70-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712280-SN74LVC2G07DCK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G07DCK CAD Model

Description

SN74LVC2G07DCK Dual Buffer/Driver with Open-Drain Outputs from Texas Instruments

The SN74LVC2G07DCK is a high-performance, dual buffer/driver device with open-drain outputs from Texas Instruments, designed to deliver both high-speed and low-voltage operation. This component is part of the LVC family, which is known for its low-voltage capabilities and compatibility with mixed-voltage system environments. The SN74LVC2G07DCK is housed in a compact SC70-6 package, making it an ideal choice for space-constrained applications.

The device operates over a wide voltage range of 1.65V to 5.5V, which allows it to interface with a variety of logic levels while maintaining excellent signal integrity. This versatility makes the SN74LVC2G07DCK suitable for a diverse array of applications, including but not limited to, servers, networking equipment, personal electronics, and industrial control systems.

Each buffer/driver has an open-drain output, which enables the device to be used in wired-AND logic configurations. The open-drain outputs also allow for the connection of multiple outputs to achieve higher current drive capability or to create logic signals with higher voltage levels than the device's supply voltage.

The SN74LVC2G07DCK is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Its low power consumption and high-speed operation are achieved through advanced CMOS technology, making it an energy-efficient choice for modern electronic designs.

Key features of the SN74LVC2G07DCK include:

  • Wide Operating Voltage Range: 1.65V to 5.5V
  • High Output Drive: ±24-mA at 3.3V
  • Low Power Consumption: 10-µA Maximum ICC
  • Input Hysteresis for Fast Transition Support
  • SC70-6 Packaging for Compact Footprint
  • Support for 5V Tolerant Inputs
  • Latch-Up Performance Exceeds 250 mA Per JESD 78, Class II
  • ESD Protection Exceeds JESD 22

With its robust design and comprehensive features, the SN74LVC2G07DCK from Texas Instruments is an excellent choice for designers looking to incorporate reliable buffer/driver functionality into their digital logic circuits.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,015 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess