EN
  • EN
  • DE

SN74LVC2G74MDCUTEP

Part No SN74LVC2G74MDCUTEP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SINGLE POSITIVE EDGE TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255657-SN74LVC2G74MDCUTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC2G74
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74MDCUTEP CAD Model

Description

The SN74LVC2G74MDCUTEP from Texas Instruments is a high-performance, single positive-edge-triggered D-type flip-flop with a direct clear input. This device is part of the EP (Enhanced Product) series, designed to meet the stringent requirements of automotive and industrial applications, ensuring reliability and robust performance even under extreme conditions.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Trigger Type: Positive Edge
  • Number of Elements: Single
  • Output Type: Differential
  • Function: Standard
  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: VSSOP-8
  • Additional Features: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.

Product Description

The SN74LVC2G74MDCUTEP is optimized for use in control environments and is particularly suitable for implementing buffer registers, control registers, and toggle-type functions. The device is characterized for operation from -55°C to +125°C, making it ideal for mission-critical applications and harsh environments.

With a wide supply voltage range from 1.65V to 5.5V, this flip-flop can be used in various logic interfaces and is compatible with mixed-mode voltage operation. It also supports down-voltage interfacing to ensure seamless communication between devices operating at different voltage levels.

The small VSSOP-8 (Very-Thin Shrink Small Outline Package) ensures a compact footprint on the PCB, making it an excellent choice for space-constrained applications. Furthermore, the device's inputs are designed to withstand static discharge and transient excess voltage, ensuring a high degree of robustness and reliability.

For designers and engineers looking for a dependable flip-flop that can operate under tough conditions, the SN74LVC2G74MDCUTEP offers the perfect blend of performance, durability, and versatility, backed by Texas Instruments' reputation for quality electronic components.

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2301 $51.6816
38+ $2.6503 $100.7114
59+ $2.5675 $151.4825
81+ $2.4847 $201.2607
105+ $2.4019 $252.1995
140+ $2.1534 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess