The SN74LVC32PWLE is a high-performance, quadruple 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems. The device is part of the LVC family, which is known for its low-voltage operation and compatibility with a wide range of supply voltages.
Key Features:
- Wide Operating Voltage Range: The SN74LVC32PWLE operates between 1.65 V and 5.5 V, providing design flexibility for mixed-voltage system integration.
- Low Power Consumption: This OR gate is optimized for low power consumption, making it ideal for battery-powered and power-sensitive applications.
- High Drive Capability: It can drive up to 24 mA at the outputs, allowing it to control a variety of peripheral devices.
- Input Hysteresis: The built-in hysteresis at the inputs enables the SN74LVC32PWLE to provide enhanced noise immunity and stable outputs.
- SSOP Package: Housed in a space-saving SSOP (Shrink Small Outline Package), the SN74LVC32PWLE is suitable for compact PCB layouts.
Applications:
The SN74LVC32PWLE is versatile and can be used in a wide array of applications including:
- Consumer Electronics
- Telecommunications
- Computing Systems
- Networking Equipment
- Portable Devices
Technical Specifications:
| Parameter |
Value |
| Logic Family |
LVC |
| Logic Type |
2-Input OR Gate |
| Number of Gates |
4 |
| Number of Input Lines |
2 per gate |
| Output Current |
24 mA |
| Package Type |
SSOP |
| Operating Temperature |
-40°C to +85°C |
Overall, the SN74LVC32PWLE from Texas Instruments is a robust, versatile, and reliable solution for designers looking to incorporate OR logic functions into their systems, with the added benefits of compatibility with various voltage levels and a compact form factor.