EN
  • EN
  • DE

SN74LVCC3245APWRE4

Part No SN74LVCC3245APWRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24TSSOP  /  Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVCC
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3 V ~ 3.6 V
Voltage - VCCB 3 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVCC3245
Other Names 296-52747-2,SN74LVCC3245APWRE4,296-52747-1,296-52747-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256018-SN74LVCC3245APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245APWRE4 CAD Model

Description

Product Overview: SN74LVCC3245APWRE4

The SN74LVCC3245APWRE4 is a high-performance, octal bidirectional transceiver from Texas Instruments, designed to facilitate the transfer of data between two buses of differing voltage levels. This device is part of the LVCC family and is particularly suitable for applications that require voltage level translation from 3.3V to 5V or vice versa.

Key Features

  • Voltage Range: The SN74LVCC3245APWRE4 operates at a wide voltage range of 2.7V to 3.6V on the A side and 4.5V to 5.5V on the B side, making it versatile for interfacing between low-voltage and standard logic levels.
  • High Speed: With a maximum data rate of up to 380 Mbps, this transceiver can handle high-speed data transmission, ensuring efficient communication between circuits.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the OE input can disable the outputs to allow for bus isolation.
  • Robust Design: The SN74LVCC3245APWRE4 features latch-up performance that exceeds 100 mA per JESD 78, Class II, and it also offers ESD protection exceeding JESD 22, ensuring reliability and robustness in challenging environments.

Applications

The SN74LVCC3245APWRE4 is an ideal component for a variety of applications where voltage level translation or bidirectional data transfer is required. Common applications include:

  • Multivoltage systems
  • Telecommunications
  • Networking equipment
  • Computers and peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVCC3245APWRE4 is no exception. It is available in a TSSOP (Thin Shrink Small Outline Package) and is specified for operation from -40°C to 85°C, ensuring reliable performance over a wide temperature range. Additionally, the device is RoHS compliant, meeting environmental standards for hazardous substance regulations.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3802

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4484 $51.5660
240+ $0.4201 $100.8240
370+ $0.4059 $150.1830
530+ $0.3775 $200.0750
690+ $0.3633 $250.6770
860+ $0.3491 $300.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,850 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess