EN
  • EN
  • DE

SN74LVCH16373ADL

Part No SN74LVCH16373ADL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC TRANSP LATCH TRI-ST 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LVCH
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74LVCH16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-8585-5, -SN74LVCH16373ADLG4, 296-8585-5-NDR, -SN74LVCH16373ADL-NDR, -296-8585-5, -296-8585-5-ND, -SN74LVCH16373ADLG4-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896784-SN74LVCH16373ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16373ADL CAD Model

Description

The SN74LVCH16373ADL, manufactured by Texas Instruments, is a high-performance, 16-bit transparent D-type latch with 3-state outputs. This integrated circuit is designed for use in applications requiring the storage and retrieval of binary information. The device operates as two eight-bit latches with separate latch-enable (LE) and output-enable (OE) controls for each section.

Key Features

  • Logic Family: The device belongs to the LVCH family, which is characterized by low-voltage operation and high-speed performance.
  • Wide Operating Voltage Range: The SN74LVCH16373ADL is compatible with a broad range of supply voltages from 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • Bus Hold: This feature helps to retain the last known state on the data inputs when they are not actively being driven, thus preventing floating inputs and reducing the need for external pull-up or pull-down resistors.
  • High Drive: The device can drive up to 24 mA at the output, allowing for direct driving of a wide array of peripherals and other logic inputs.
  • Low Power Consumption: The SN74LVCH16373ADL is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Pin Compatibility: The device comes in a standard 48-pin SSOP (Shrink Small Outline Package) that is pin-compatible with other devices in the same family, facilitating easy upgrades and design scalability.

Applications

The SN74LVCH16373ADL is versatile and can be used in a wide range of applications. It is commonly employed in data storage, communication systems, computing, and wherever temporary data storage is required. Its high-speed performance and compatibility with low-voltage logic levels make it particularly well-suited for modern digital systems.

Quality and Reliability

As with all Texas Instruments products, the SN74LVCH16373ADL is built with a commitment to quality and reliability. It is designed to meet strict industry standards and undergoes rigorous testing to ensure performance in a variety of conditions.

You May Also Be Interested in

Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
PROTOTYPE
Lowest to $0.7195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess