EN
  • EN
  • DE

SN74LVCH16952ADL

Part No SN74LVCH16952ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LVCH16952
Other Names 296-8606-5,TEXTISSN74LVCH16952ADL,-SN74LVCH16952ADLR,-SN74LVCH16952ADLG4R,296-8606-5R,SN74LVCH16952ADLG4,SN74LVCH16952ADLG4,-296-8606-5,2156-SN74LVCH16952ADL,-SN74LVCH16952ADLG4,-296-8606-5
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259290-SN74LVCH16952ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16952ADL CAD Model

Description

The SN74LVCH16952ADL from Texas Instruments is a high-performance, 16-bit registered transceiver with 3-state outputs. It belongs to the LVCH family of devices that are designed to offer both high-speed operation and low-voltage power consumption. This integrated circuit is particularly suitable for implementing bidirectional communication between two buses in a variety of digital applications.

Key Features

  • Wide Operating Voltage Range: The SN74LVCH16952ADL operates at a nominal voltage of 3.3V, which makes it compatible with low-voltage systems, yet it is tolerant to 5V signals, providing design flexibility.
  • High-Speed Performance: With a typical tpd of 3.3 ns, this device is optimized for high-speed signal processing, which is essential for modern digital applications that require fast data transfer rates.
  • Low Power Consumption: The device features a low ICC of 20 µA max, making it an energy-efficient choice for power-sensitive designs.
  • Bus Hold Data Inputs: The inputs on the SN74LVCH16952ADL are designed with a bus hold feature, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level when open.
  • Flow-Through Architecture: This design optimizes the PCB layout and reduces signal skew, which is critical in high-speed environments.
  • Multiple Package Options: Available in a 56-pin SSOP (DL) package, it offers a compact footprint for space-constrained applications.

Applications

The SN74LVCH16952ADL is ideal for a wide range of applications that require high-speed data transfer and interfacing, including:

  • Telecommunications
  • Computing
  • Networking equipment
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVCH16952ADL is no exception. It is designed to meet or exceed the stringent requirements of the commercial and industrial markets. With its robust design and proven performance, this product is a reliable choice for your critical design needs.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess