EN
  • EN
  • DE

SN74LVT240ADWR

Part No SN74LVT240ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SOIC  /  Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVT240
Other Names SN74LVT240ADWRG4,SN74LVT240ADWRE4,SN74LVT240ADWRE4,-SN74LVT240ADWRG4R,-SN74LVT240ADWRR,2156-SN74LVT240ADWR,SN74LVT240ADWRG4,TEXTISSN74LVT240ADWR,296-14925-1,296-14925-2,-SN74LVT240ADWRE4,-SN74LVT240ADWRG4,296-14925-6,-296-14925-1,-SN74LVT240ADWRE4R,-296-14925-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259251-SN74LVT240ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LVT240ADWR CAD Model

Description

Product Overview: SN74LVT240ADWR

The SN74LVT240ADWR is a high-performance, octal buffer/line driver designed by Texas Instruments to provide state-of-the-art solutions for bus interface and signal buffering needs in advanced digital systems. This integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, known for its low-power consumption and high-speed operation.

Key Features

  • Technology: The device is built on BiCMOS technology which combines the strengths of both Bipolar and CMOS transistors to offer high speed and low power dissipation.
  • Voltage Range: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption without compromising performance.
  • Drive Capability: The SN74LVT240ADWR is capable of driving heavily loaded outputs with up to 64 mA of drive current, ensuring clear signal transmission over long distances and through capacitive loads.
  • Speed: It boasts a fast propagation delay, ensuring high-speed data transmission which is crucial for modern high-performance computing and digital communication applications.
  • Package: The device comes in a wide-body SOIC package, designated by the suffix 'DW', which provides a compact footprint while allowing for effective heat dissipation.
  • Operational Flexibility: Features such as 3-state outputs make it easy to connect multiple devices to a bus without interference, as outputs can be effectively disabled when not in use.

Applications

The SN74LVT240ADWR is suitable for a variety of applications where reliable high-speed signal buffering and bus driving are required. These include:

  • High-speed data transmission systems
  • Bus interface and bus arbitration
  • Memory driving
  • Signal buffering in servers and telecommunications
  • Backplane driving

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVT240ADWR is no exception. It has been rigorously tested to meet stringent industry standards, ensuring long-term performance and stability in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess