EN
  • EN
  • DE

SN74LVT646DBLE

Part No SN74LVT646DBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3-V ABT OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255915-SN74LVT646DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT646DBLE CAD Model

Description

Product Overview: SN74LVT646DBLE

The SN74LVT646DBLE is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically designed to address the needs of low-voltage operations in mixed 3.3 V and 5 V systems, providing a robust solution for a variety of digital applications.

Key Features

  • Octal Bus Transceivers: The SN74LVT646DBLE features eight bidirectional transceivers that facilitate the transfer of data between two buses.
  • Low-Voltage Operation: This device operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require minimal power consumption.
  • 5V Tolerant Inputs: Despite its low-voltage design, the inputs are 5V tolerant, ensuring compatibility with mixed-voltage systems and providing additional flexibility in system design.
  • High Drive: The SN74LVT646DBLE offers high-drive outputs (-32 mA I<sub>OH, 64 mA I<sub>OL), ensuring reliable signal transmission even under demanding conditions.
  • Bus Hold Data Inputs: The device includes bus hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Applications

The versatility of the SN74LVT646DBLE makes it ideal for a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems.
  • Data communication and telecommunication systems.
  • Memory and data storage devices.
  • Peripheral expansion in computers and servers.

Package and Quality

The SN74LVT646DBLE comes in a DBLE package, which is a 48-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is known for its commitment to quality, and the SN74LVT646DBLE is no exception, meeting stringent industry standards for performance and reliability.

In conclusion, the SN74LVT646DBLE from Texas Instruments is a versatile and reliable solution for those in need of high-performance, low-voltage bus transceivers with robust features that support a variety of digital applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess