EN
  • EN
  • DE
  • IT

SN74LVT8980ADW

Part No SN74LVT8980ADW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description EMBEDDED TEST-BUS CONTROLLERS IEEE STD 1149.1 (JTAG) TAP MASTER WITH 8-BIT GENERIC HOST INTERFACES | IC TEST-BUS CONTROLLER 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Embedded Test-Bus Controllers
Supply Voltage 2.7V ~ 3.6V
Resolution 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74LVT8980
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255916-SN74LVT8980ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT8980ADW CAD Model

Description

The SN74LVT8980ADW is a high-performance, low-voltage BiCMOS interface logic IC produced by Texas Instruments. It is designed to meet the demanding requirements of high-speed data transmission and signal integrity in a wide range of applications, including telecommunications, computing, and industrial markets.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which provides the perfect balance between high speed and low power consumption.
  • Voltage Range: It operates at a nominal voltage of 3.3V, with a wide tolerance range to accommodate various system requirements, making it suitable for mixed-voltage environments.
  • Drive Capability: The SN74LVT8980ADW offers robust drive capability, which ensures signal integrity over long cable distances or in the presence of heavy capacitive loads.
  • Compatibility: It is designed to be compatible with LVTTL and LVCMOS technologies, providing flexibility in interfacing with different logic levels.
  • Package: The device comes in a DW (SOIC) package, which is ideal for space-constrained applications while still allowing for efficient heat dissipation and easy handling during the manufacturing process.
  • Performance: With its fast propagation delays and edge rates, the SN74LVT8980ADW is optimized for high-speed operation, ensuring minimal signal distortion and timing errors.

Applications

The SN74LVT8980ADW is versatile and can be used in a variety of applications, including:

  • High-speed data buses
  • Telecommunication systems
  • Servers and networking equipment
  • Signal conditioning and translation
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVT8980ADW is no exception, being manufactured under strict quality control standards. It is designed to withstand harsh industrial environments and provide consistent performance over its operational lifespan.

Conclusion

Overall, the SN74LVT8980ADW from Texas Instruments is a robust, high-speed logic interface IC that offers exceptional performance and compatibility for a wide range of applications. Its advanced BiCMOS technology, coupled with its low-voltage operation and high drive capability, makes it a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8074 $55.2296
9+ $11.3292 $101.9628
14+ $10.9752 $153.6528
19+ $10.6211 $201.8009
25+ $10.2671 $256.6775
33+ $9.2050 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess