EN
  • EN
  • DE
  • IT

SN74LVTH16374GQLR

Part No SN74LVTH16374GQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA  /  Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74LVT
Other Names TEXTISSN74LVTH16374GQLR,296-8688-1R,-SN74LVTH16374GQLRR,296-8688-6R,296-8688-2R,296-8688-6,-296-8688-1,2156-SN74LVTH16374GQLR-TITR,296-8688-2,2156-SN74LVTH16374GQLR,296-8688-1,-296-8688-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258351-SN74LVTH16374GQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16374GQLR CAD Model

Description

The SN74LVTH16374GQLR is a high-performance, 16-bit edge-triggered D-type flip-flop manufactured by Texas Instruments. Designed for use in applications that require the storage of multiple bits of data, this integrated circuit is part of the LVTH family, which is known for its low-voltage, high-speed operation. The device is particularly suitable for the temporary storage of data, acting as a buffer or as a means to synchronize data transfers within a system.

With its 3.3V tolerant inputs and outputs, the SN74LVTH16374GQLR is capable of interfacing with 5V systems, making it a versatile choice for mixed-voltage applications. This feature ensures that the device can be used in legacy systems while still providing the benefits of modern low-voltage technology.

The flip-flop's edge-triggered design ensures that data on its inputs are captured on either the rising or falling edge of the clock signal, providing precise control over data flow. The device also includes a clear function, which can be used to reset all bits to a low state, thereby simplifying system initialization and recovery.

Each of the 16 flip-flops is equipped with individual clear and preset functions, as well as 3-state outputs, which allow the outputs to be put into a high-impedance state. This is particularly useful for sharing data buses and reducing power consumption when the outputs are not in use.

The SN74LVTH16374GQLR is offered in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that is optimized for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in a wide range of environments, making it suitable for industrial, automotive, and consumer applications.

Overall, the SN74LVTH16374GQLR from Texas Instruments is a robust and reliable solution for designers looking to implement high-speed, low-voltage data storage and transfer within their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
Lowest to $0.5283
Texas Instruments
54LS73A DUAL J-K FLIP-FLOPS WITH / Flip Flop Element Bit
Lowest to $3.2490
Texas Instruments
CD54HC175 HIGH SPEED CMOS LOGIC / Flip Flop Element Bit
Lowest to $8.3045
ON Semiconductor
F/FAST SERIES, 2 FUNC, POSITIVE / Flip Flop Element Bit
Lowest to $0.1167
Freescale Semiconductor - NXP
IC FF D-TYPE SNGL 8BIT
Need more? Email Us
ON Semiconductor
IC FLIP FLOP ECL SET/RESET 8SOIC
Lowest to $3.1704
Texas Instruments
54F74 DUAL POSITIVE-EDGE-TRIGGER / Flip Flop Element Bit
Lowest to $42.6031
ON Semiconductor
D FLIP-FLOP, 8-FUNC / Flip Flop Element Bit
Lowest to $2.7554
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.6569

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6850 $58.2250
200+ $0.5621 $112.4200
310+ $0.5445 $168.7950
430+ $0.5270 $226.6100
550+ $0.5094 $280.1700
740+ $0.4567 $337.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess