EN
  • EN
  • DE

SN74LVTH182652APM

Part No SN74LVTH182652APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 3.3-V ABT SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN TEST DEVICE ABT 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Logic Type ABT Scan Test Device With Transceivers and Registers
Supply Voltage 2.7V ~ 3.6V
Resolution 18
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 74LVTH182652
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1255970-SN74LVTH182652APM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH182652APM CAD Model

Description

The SN74LVTH182652APM is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of today's advanced digital systems. This device is part of the LVTH family, which stands for Low-Voltage Tolerant High-speed, indicating its ability to operate efficiently at lower voltages while maintaining high-speed data transfer capabilities.

Key Features

  • Technology: The device is built on BiCMOS technology which combines the benefits of both Bipolar and CMOS transistors to achieve high speed, low power consumption, and high noise immunity.
  • Logic Type: The SN74LVTH182652APM functions as a 9-bit to 18-bit universal bus transceiver with 3-state outputs, allowing for versatile bidirectional communication between data buses.
  • Voltage Range: It supports a wide operating voltage range, typically from 2.7V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for additional level shifters.
  • Speed: With its LVTH technology, the device is capable of transferring data at high speeds, which is essential for modern high-performance computing and digital applications.
  • Drive Capability: The transceiver provides high drive capability, with 24mA of output on both the A and B ports, ensuring strong signal integrity even in heavy load conditions.
  • Package: It is available in a 56-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface-mount technology and provides space-saving advantages on printed circuit boards.

Applications

The SN74LVTH182652APM is ideal for a variety of applications that require high-speed data transfer and low-voltage operation. It is commonly used in:

  • Memory interfacing
  • Data communication systems
  • Networking equipment
  • Servers and high-performance computing
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH182652APM is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess