EN
  • EN
  • DE

SN74LVTH32244ZKER

Part No SN74LVTH32244ZKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 96PBGA / Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number SN74LVT
Other Names 2156-SN74LVTH32244ZKER,TEXTISSN74LVTH32244ZKER,-296-30020-1,296-30020-2,296-30020-6,296-30020-1,-SN74LVTH32244ZKERR,SN74LVTH32244ZKER,-296-30020-1
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259205-SN74LVTH32244ZKER
Ultra Librarian 3D Model Ultra Librarian SN74LVTH32244ZKER CAD Model

Description

SN74LVTH32244ZKER: 32-Bit Buffer/Driver with 3-State Outputs

The SN74LVTH32244ZKER is a high-performance integrated circuit from Texas Instruments designed for use in a wide range of digital applications. This 32-bit buffer/driver component is part of the LVT family, which offers low-voltage, high-speed operation. Equipped with 3-state outputs, the SN74LVTH32244ZKER is ideal for driving bus lines or buffer memory address registers.

Key Features

  • Technology: The device is built on advanced BiCMOS technology, which combines the strengths of CMOS and bipolar transistors to deliver high speed and low power consumption.
  • Operating Voltage: It operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage systems while also providing 5V tolerant I/Os.
  • Drive Capability: The SN74LVTH32244ZKER has high drive capability, with outputs capable of sourcing and sinking significant current, which is ideal for driving heavy loads.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without interfering with other devices that may be communicating. This feature is critical for multiplexed bus systems.
  • Package: It is available in an 80-pin R-LQFP (ZKE) package, which is suitable for surface-mount technology and provides space-saving advantages on printed circuit boards.

Applications

The SN74LVTH32244ZKER is versatile and can be used in various applications, including:

  • Bus interface buffers
  • Memory address drivers
  • Data communication systems
  • Servers and networking equipment
  • Signal distribution and transmission

Performance and Quality

With Texas Instruments' reputation for quality, the SN74LVTH32244ZKER is manufactured to high standards, ensuring reliable performance in demanding environments. The device also supports a wide temperature range, making it suitable for industrial applications.

Overall, the SN74LVTH32244ZKER from Texas Instruments is a robust, high-speed buffer/driver that provides designers with a reliable solution for data transmission and signal buffering needs in complex digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess