EN
  • EN
  • DE

SN74LVTH646DGVR

Part No SN74LVTH646DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TVSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74LVT
Other Names 296-12924-6,296-12924-2R,2156-SN74LVTH646DGVR-TITR,296-12924-2,TEXTISSN74LVTH646DGVR,296-12924-1,296-12924-1R,-SN74LVTH646DGVRE4R,-296-12924-1,-SN74LVTH646DGVRE4,-SN74LVTH646DGVRG4R,-SN74LVTH646DGVRG4,296-12924-6R,-SN74LVTH646DGVRR,-296-12924-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259199-SN74LVTH646DGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646DGVR CAD Model

Description

Product Overview: SN74LVTH646DGVR from Texas Instruments

The SN74LVTH646DGVR is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This device falls into the category of transceivers and is specifically a 3.3-V ABT 16-bit bus transceiver with 3-state outputs. It is part of the LVTH family, which stands for Low-Voltage Translator with Bus Hold.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology which offers optimized power consumption and speed performance.
  • Logic Type: It is a 16-bit transceiver with non-inverting 3-state outputs, allowing for bidirectional communication between two buses.
  • Operating Voltage: The SN74LVTH646DGVR operates at a voltage range of 3.3V ± 0.3V, which is suitable for interfacing with low-voltage logic without the need for level shifting.
  • Drive Capability: It can drive 64 mA at 3.3 V, providing strong signal delivery for connected devices.
  • Package: Packaged in a 24-pin TSSOP (DGVR) form factor, it is designed for space-saving and efficient PCB layout.

Applications

The SN74LVTH646DGVR is ideal for applications that require high-speed data transfer and interfacing between different voltage domains. Common applications include:

  • Bus Interface in Servers and Workstations
  • Communication Systems
  • Data Storage and Networking Equipment
  • Embedded Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVTH646DGVR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device also features balanced propagation delays and output transition times, which contribute to its reliable high-speed operation.

Environmental and Regulatory Compliance

The SN74LVTH646DGVR complies with RoHS standards, ensuring that it is manufactured with environmentally safe materials. Texas Instruments also ensures that this product meets or exceeds industry standards for reliability and performance.

You May Also Be Interested in

Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0665 $53.3250
115+ $0.8751 $100.6365
180+ $0.8478 $152.6040
245+ $0.8204 $200.9980
320+ $0.7931 $253.7920
425+ $0.7110 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,656 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess