EN
  • EN
  • DE
  • IT

SN74S1051DG4

Part No SN74S1051DG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 12-BIT BUS TERM ARRAY16-SOIC  /  Schottky Barrier Diode Bus-Termination Array IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74S
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 12
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74S1051
Other Names 2156-SN74S1051DG4,TEXTISSN74S1051DG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256215-SN74S1051DG4
Ultra Librarian 3D Model Ultra Librarian SN74S1051DG4 CAD Model

Description

SN74S1051DG4 - Texas Instruments

The SN74S1051DG4 is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of complex digital systems. This versatile component is part of the 74S series, renowned for its speed and reliability in processing digital signals.

Key Features

  • Logic Type: The SN74S1051DG4 is a Schottky Barrier Diode Logic, which offers faster switching speeds compared to conventional diode logic types.
  • Package: It comes in a 20-pin SOIC package, ensuring a compact footprint on the PCB and ease of integration into various designs.
  • Operating Temperature: This device can operate over a wide temperature range, making it suitable for industrial and automotive applications that demand high reliability under varying environmental conditions.
  • Supply Voltage: It typically operates at a supply voltage of 5V, compatible with many standard digital systems and ensuring low power consumption.
  • Logic Family: As part of the 74S series, it is designed to interface seamlessly with other S-series logic devices, allowing for comprehensive system integration.

Applications

The SN74S1051DG4 is ideal for use in a variety of applications that require high-speed logic operations. Common applications include:

  • Complex data processing systems
  • High-speed computing
  • Telecommunications equipment
  • Automotive control systems
  • Industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74S1051DG4 is no exception. It undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. This component is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Support and Resources

Designers and engineers can access extensive support and resources for the SN74S1051DG4 on the Texas Instruments website. This includes technical documents, data sheets, application notes, and design tools to facilitate the integration of this IC into various projects.

With its combination of speed, efficiency, and reliability, the SN74S1051DG4 from Texas Instruments stands out as a valuable component for advanced digital systems that demand the highest level of performance.

You May Also Be Interested in

Microchip Technology
IC RCVR DIFF 5V/3.3V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 5V/3.3V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR DIFF 5V/3.3V 8-SOIC
Lowest to $2.6998
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
ON Semiconductor
IC DRIVER/RCVR QUAD BUS 28-PLCC
Lowest to $12.0309
IDT, Integrated Device Technology Inc
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 4BIT BINARY FULL ADDER 16SOIC
Need more? Email Us
Texas Instruments
IC 19-BIT BUS INTERFACE 48-TSSOP
Lowest to $3.5217
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7702 $58.1742
50+ $2.2729 $113.6450
77+ $2.2019 $169.5463
106+ $2.1309 $225.8754
136+ $2.0599 $280.1464
182+ $1.8468 $336.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess