SN74S241DW Octal Buffer/Driver from Texas Instruments
The SN74S241DW is a high-performance octal buffer and line driver designed to interface data buses with system logic. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is specifically engineered to drive heavily loaded bus lines or buffers memory address registers. It provides improved PC board density and is a crucial component in a wide range of applications, including computing systems, data communication equipment, and control systems.
Key Features:
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Input Compatibility: Standard
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
- Supply Voltage: 4.5V to 5.5V
The SN74S241DW offers eight inverters with three-state outputs in a single monolithic chip. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which means that they neither load the bus when the drivers are disabled nor interfere with the operation of other drivers on the same bus. This feature is essential for bus-oriented systems.
With its wide operating temperature range, the SN74S241DW is reliable in various environmental conditions, making it suitable for industrial applications. Its surface mount package allows for efficient use of PCB space, which is a critical factor in modern electronic design.
The device's supply voltage range of 4.5V to 5.5V provides compatibility with standard logic levels, ensuring easy integration into existing designs without the need for additional level-shifting hardware. The SN74S241DW's fast propagation delay and transition times are optimized for high-speed data transmission, reducing bottlenecks and improving system performance.
Overall, the SN74S241DW from Texas Instruments is a robust and versatile component that offers reliable performance for a multitude of digital applications. Its high drive capability and three-state outputs make it an excellent choice for bus-oriented systems where data integrity and efficient use of space are paramount.