The SN74S281N is an exceptional product from Texas Instruments, a global semiconductor design and manufacturing company that develops analog ICs and embedded processors. This product is a testament to the company's commitment to designing and building semiconductors that power more efficient electronic innovations.
The SN74S281N is a 4-bit Parallel-Access Shift Registers, which are part of the 'S' series. It is designed to have four parallel and serial inputs, two parallel outputs, and a direct overriding clear. It is noted for its high-speed, low-power Schottky TTL circuitry. This circuitry is a specific type of transistor-transistor logic that uses Schottky diodes to achieve faster switching times and lower power dissipation.
Its package is a Plastic Dual-In-Line Package (PDIP) with 16 pins. The PDIP package is known for its robustness and ease of handling, making it suitable for a wide range of applications. The product operates over a recommended VCC operating voltage range of 4.5 V to 5.5 V with outputs that are fully compatible with most TTL circuits.
One of the notable features of the SN74S281N is its capability to perform parallel-to-serial conversion. This feature is particularly useful in a wide array of applications, including data and address manipulation.
The SN74S281N from Texas Instruments is a testament to the company's commitment to quality, durability, and performance. Whether you're an electronics hobbyist, a professional engineer, or a manufacturer, you can rely on this product to deliver excellent performance and value for your projects.