EN
  • EN
  • DE

SN74TVC3010DBQR

Part No SN74TVC3010DBQR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 10-BIT VOLTAGE CLAMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Logic Type Voltage Clamp
Resolution 10
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
RoHS State Request Verification
Win Source Part Number 1256095-SN74TVC3010DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74TVC3010
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74TVC3010DBQR CAD Model

Description

SN74TVC3010DBQR - 10-Bit Voltage Clamp from Texas Instruments

The SN74TVC3010DBQR is a highly versatile 10-bit voltage clamp designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide protection for multi-voltage digital systems. It achieves this by clamping the voltage to a safe level that can be tolerated by the protected circuitry, thereby preventing damage from electrostatic discharge (ESD), electrical over-stress (EOS), and other voltage-induced transients.

This device is constructed with a 10-bit bus interface, making it ideal for use with a wide range of digital applications, including those requiring a parallel data bus or multi-line protection. The SN74TVC3010DBQR is designed to operate over a broad voltage range, providing the flexibility needed to support various logic levels and interface standards.

The SN74TVC3010DBQR comes in a compact SSOP (Shrink Small-Outline Package) form factor, bearing the part number DBQR, which is conducive to space-constrained applications. The package is RoHS compliant and is designed to meet the environmental standards of today's green electronics requirements.

Key features of the SN74TVC3010DBQR include:

  • 10-Bit bidirectional voltage clamping
  • Low clamping voltage for enhanced protection
  • Wide operating voltage range to accommodate various logic levels
  • High-speed signal pass-through with minimal distortion
  • Low power dissipation
  • Robust SSOP package for reduced board space

Applications for this device are diverse, as it can be used in consumer electronics, telecommunications, industrial control systems, and anywhere robust voltage protection is required. Its ability to safeguard sensitive components from voltage spikes makes it an essential component in the design and protection of modern electronic systems.

For designers and engineers looking to incorporate reliable voltage protection in their systems, the SN74TVC3010DBQR from Texas Instruments offers a perfect blend of performance, size, and reliability. It is a testament to TI's commitment to providing high-quality, durable, and application-focused solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6901 $50.7030
75+ $1.3868 $104.0100
115+ $1.3435 $154.5025
155+ $1.3001 $201.5155
200+ $1.2568 $251.3600
270+ $1.1268 $304.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess