EN
  • EN
  • DE

SN74V273-15GGM

Part No SN74V273-15GGM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 16KX18 100BGA  /  Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 288K (16K x 18)(32K x 9)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number SN74V2
Other Names SN74V273-15GGMR
Standard Package 184
MSL Level 3 (168 Hours)
ECCN 3A991B2B
HTSUS 8542.39.0001
Win Source Part Number 1258815-SN74V273-15GGM
Ultra Librarian 3D Model Ultra Librarian SN74V273-15GGM CAD Model

Description

The SN74V273-15GGM from Texas Instruments is a high-performance, integrated circuit designed to meet the rigorous demands of modern digital systems. This particular device is part of the SN74 family, which is renowned for its reliability and versatility in a wide range of applications.

Key Features

  • High-Speed Operation: This device is optimized for exceptional speed performance, which is crucial for applications requiring fast data throughput and minimal propagation delay.
  • Large Storage Capacity: With its 64-bit storage capability, the SN74V273-15GGM is well-suited for systems that require substantial data buffering or storage.
  • Clear Function: A dedicated clear function allows for the synchronous reset of all bits, ensuring that the system can quickly return to a known state when necessary.
  • Robust Output Drive: The outputs of this device are capable of driving high-capacitive loads, making it suitable for driving other logic devices within the system.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps in reducing the overall power consumption of the system, which is especially beneficial for battery-powered devices.

Applications

The SN74V273-15GGM is ideal for a variety of applications, including:

  • Data storage and retrieval systems
  • High-speed data acquisition
  • Communication interfaces
  • Processors and microcontrollers
  • Networking equipment

Technical Specifications

The SN74V273-15GGM is characterized by the following technical specifications:

  • Logic Family: SN74
  • Logic Type: Octal D-Type Flip-Flop
  • Number of Bits per Element: 8
  • Number of Elements: 8
  • Output Type: Differential
  • Maximum Clock Frequency: 15 MHz
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: BGA

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74V273-15GGM is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess