EN
  • EN
  • DE

SN74V273-6GGM

Part No SN74V273-6GGM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 16KX18 100BGA  /  Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 288K (16K x 18)(32K x 9)
Function Synchronous
Data Rate 166MHz
Access Time 4.5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number SN74V2
Other Names SN74V273-6GGMR
Standard Package 184
MSL Level 3 (168 Hours)
ECCN 3A991B2B
HTSUS 8542.39.0001
Win Source Part Number 1258816-SN74V273-6GGM
Ultra Librarian 3D Model Ultra Librarian SN74V273-6GGM CAD Model

Description

The SN74V273-6GGM is a high-performance integrated circuit from Texas Instruments designed to meet the rigorous demands of modern digital electronics. This versatile chip is part of the 74 series logic family and is known for its exceptional reliability and functionality.

Key Features

  • Versatile Functionality: The SN74V273-6GGM is a 7-stage counter that is widely used in various applications including timers, event counters, and frequency dividers, demonstrating its adaptability in different electronic circuits.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for applications that require quick data processing and timing accuracy.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN74V273-6GGM maintains low power consumption, which is critical for battery-operated devices and applications where power efficiency is a priority.
  • Advanced Technology: Manufactured using Texas Instruments' advanced CMOS technology, the product offers a robust performance with reduced risk of errors and increased circuit longevity.

Product Specifications

  • Package: The SN74V273-6GGM comes in a 20-pin LCCC (Leadless Chip Carrier) package that ensures a compact footprint on printed circuit boards (PCBs).
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.
  • Supply Voltage: The device supports a wide range of supply voltages, providing flexibility in various power supply scenarios.

Whether you're designing consumer electronics, industrial control systems, or complex computing devices, the SN74V273-6GGM from Texas Instruments is a reliable choice that offers a blend of performance, power efficiency, and durability. Its compatibility with existing 74 series logic devices makes it a seamless addition to both new designs and legacy systems in need of an upgrade.

Applications

The SN74V273-6GGM is ideal for a wide range of applications, including but not limited to:

  • Data processing systems
  • Communication equipment
  • Portable and battery-powered devices
  • Industrial automation and control

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess